Capital Lighting, Inc. 88115-962 Exterior -Ceiling Mount 730348

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Ceiling Fixture UPC: 785652881152 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Ceiling Fixture UPC: 785652881152 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88115-962 Exterior -Ceiling Mount - 730348 - Capital Lighting, Inc.
Columbus, OH, USA
88115-962 Exterior -Ceiling Mount
730348
88115-962 Exterior -Ceiling Mount 730348
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Ceiling Fixture UPC: 785652881152 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Eternity Outdoor Ceiling Fixture
UPC: 785652881152
Category: Outdoor Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730348
Product Name 88115-962 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details