Capital Lighting, Inc. 44117-962 Bathroom Fixtures-Three Lights 730347

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Wall/Bath Fixture UPC: 785652044113 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Wall/Bath Fixture UPC: 785652044113 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44117-962 Bathroom Fixtures-Three Lights - 730347 - Capital Lighting, Inc.
Columbus, OH, USA
44117-962 Bathroom Fixtures-Three Lights
730347
44117-962 Bathroom Fixtures-Three Lights 730347
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Wall/Bath Fixture UPC: 785652044113 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Eternity Wall/Bath Fixture
UPC: 785652044113
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730347
Product Name 44117-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details