Capital Lighting, Inc. 82115-962 Exterior -Post/Pier Head 730343

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Outdoor Post Lantern UPC: 785652821158 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Outdoor Post Lantern UPC: 785652821158 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82115-962 Exterior -Post/Pier Head - 730343 - Capital Lighting, Inc.
Columbus, OH, USA
82115-962 Exterior -Post/Pier Head
730343
82115-962 Exterior -Post/Pier Head 730343
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three-Light Eternity Outdoor Post Lantern UPC: 785652821158 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three-Light Eternity Outdoor Post Lantern
UPC: 785652821158
Category: Outdoor Lighting
Glass: Clear Highlighted Satin Etched
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730343
Product Name 82115-962 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details