Capital Lighting, Inc. 88119-962 Exterior -Wall Mount 730340

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Length 20.75 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Lantern UPC: 785652881190 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Length 20.75 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Lantern UPC: 785652881190 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88119-962 Exterior -Wall Mount - 730340 - Capital Lighting, Inc.
Columbus, OH, USA
88119-962 Exterior -Wall Mount
730340
88119-962 Exterior -Wall Mount 730340
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Length 20.75 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: Single-Light Eternity Outdoor Lantern UPC: 785652881190 Category: Outdoor Lighting Glass: Clear Highlighted Satin Etched Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.75
Length 20.75
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: Single-Light Eternity Outdoor Lantern
UPC: 785652881190
Category: Outdoor Lighting
Glass: Clear Highlighted Satin Etched
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730340
Product Name 88119-962 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details