Capital Lighting, Inc. 5430-2-95 Bathroom Fixtures-Two Lights 730229

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5430-2-95 Bathroom Fixtures-Two Lights - 730229 - Capital Lighting, Inc.
Columbus, OH, USA
5430-2-95 Bathroom Fixtures-Two Lights
730229
5430-2-95 Bathroom Fixtures-Two Lights 730229
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 9.00
Extension: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730229
Product Name 5430-2-95 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details