Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730199

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Qty: 5 Wattage: 60 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639003478 Category: Chandelier Glass: Florentine Pineapple Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Qty: 5 Wattage: 60 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639003478 Category: Chandelier Glass: Florentine Pineapple Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730199 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730199
Mid. Chandeliers-Glass Down 730199
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.50 Bulb Qty: 5 Wattage: 60 Finish: Burnished Gold Product Name: Five Light Chandelier UPC: 842639003478 Category: Chandelier Glass: Florentine Pineapple Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.50
Bulb
Qty: 5
Wattage: 60
Finish: Burnished Gold
Product Name: Five Light Chandelier
UPC: 842639003478
Category: Chandelier
Glass: Florentine Pineapple
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730199
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details