Capital Lighting, Inc. Flush Mounts-Bowl Style 730188

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Flushmount UPC: 842639002150 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Flushmount UPC: 842639002150 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730188 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730188
Flush Mounts-Bowl Style 730188
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Flushmount UPC: 842639002150 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Flushmount
UPC: 842639002150
Category: Flushmount
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730188
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details