Capital Lighting, Inc. Flush Mounts-Bowl Style 730181

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: One Light Flushmount UPC: 842639001825 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: One Light Flushmount UPC: 842639001825 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730181 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730181
Flush Mounts-Bowl Style 730181
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Burnished Gold Product Name: One Light Flushmount UPC: 842639001825 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Qty: 1
Wattage: 60
Finish: Burnished Gold
Product Name: One Light Flushmount
UPC: 842639001825
Category: Flushmount
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730181
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details