Capital Lighting, Inc. Flush Mounts-Bowl Style 730180

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Flushmount UPC: 842639001870 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Flushmount UPC: 842639001870 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730180 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730180
Flush Mounts-Bowl Style 730180
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Product Name: Two Light Flushmount UPC: 842639001870 Category: Flushmount Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Gold
Product Name: Two Light Flushmount
UPC: 842639001870
Category: Flushmount
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730180
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details