Capital Lighting, Inc. Bathroom Fixtures-Three Lights 730166

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.5 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639003577 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.5 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639003577 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 730166 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
730166
Bathroom Fixtures-Three Lights 730166
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 6.5 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Vanity UPC: 842639003577 Category: Vanity Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 6.5
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Vanity
UPC: 842639003577
Category: Vanity
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730166
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details