Capital Lighting, Inc. Sconces-Pocket 730152

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 842639003447 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 842639003447 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 730152 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
730152
Sconces-Pocket 730152
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Sconce UPC: 842639003447 Category: Sconce Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Sconce
UPC: 842639003447
Category: Sconce
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730152
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details