PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 6.50
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity
UPC: 842639001450
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 730145 |
| Product Name | Bathroom Fixtures-Four Lights |
| Application | Residential |