Capital Lighting, Inc. Bathroom Fixtures-Two Lights 730132

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sepia Product Name: Two Light Vanity UPC: 842639002440 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sepia Product Name: Two Light Vanity UPC: 842639002440 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 730132 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
730132
Bathroom Fixtures-Two Lights 730132
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sepia Product Name: Two Light Vanity UPC: 842639002440 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sepia
Product Name: Two Light Vanity
UPC: 842639002440
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730132
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details