Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 730131

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Iron Product Name: Three Light Semi-Flush UPC: 842639002310 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Iron Product Name: Three Light Semi-Flush UPC: 842639002310 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 730131 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
730131
Semi-Flush Mts.-Bowl Style 730131
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Iron Product Name: Three Light Semi-Flush UPC: 842639002310 Category: Semi-Flush Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Iron
Product Name: Three Light Semi-Flush
UPC: 842639002310
Category: Semi-Flush
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730131
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details