Capital Lighting, Inc. Bathroom Fixtures-Two Lights 730130

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Vanity UPC: 842639002433 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Vanity UPC: 842639002433 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 730130 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
730130
Bathroom Fixtures-Two Lights 730130
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Nickel Product Name: Two Light Vanity UPC: 842639002433 Category: Vanity Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Nickel
Product Name: Two Light Vanity
UPC: 842639002433
Category: Vanity
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730130
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details