Capital Lighting, Inc. Pendants-Bowl Style 730118

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639002570 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639002570 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 730118 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
730118
Pendants-Bowl Style 730118
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Gold Product Name: Three Light Pendant UPC: 842639002570 Category: Pendant Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Gold
Product Name: Three Light Pendant
UPC: 842639002570
Category: Pendant
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730118
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details