Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730114

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier UPC: 842639002495 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier UPC: 842639002495 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730114 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730114
Mid. Chandeliers-Glass Down 730114
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier UPC: 842639002495 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier
UPC: 842639002495
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730114
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details