Capital Lighting, Inc. Mid. Chandeliers-Glass Down 730113

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639002518 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639002518 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Down - 730113 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Down
730113
Mid. Chandeliers-Glass Down 730113
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 15.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier UPC: 842639002518 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 15.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier
UPC: 842639002518
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730113
Product Name Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details