Capital Lighting, Inc. Flush Mounts-Bowl Style 730099

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Flushmount UPC: 842639001634 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Flushmount UPC: 842639001634 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730099 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730099
Flush Mounts-Bowl Style 730099
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Flushmount UPC: 842639001634 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Flushmount
UPC: 842639001634
Category: Flushmount
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730099
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details