Capital Lighting, Inc. Flush Mounts-Bowl Style 730095

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 842639001672 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 842639001672 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730095 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730095
Flush Mounts-Bowl Style 730095
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 842639001672 Category: Flushmount Glass: Etched White Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Flushmount
UPC: 842639001672
Category: Flushmount
Glass: Etched White
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730095
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details