Capital Lighting, Inc. 5530-1-88 Sconces-Single Glass 730087

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.50 Extension: 10 Bulb Qty: 1 Wattage: 100 Finish: Corsican Gold Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.50 Extension: 10 Bulb Qty: 1 Wattage: 100 Finish: Corsican Gold Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5530-1-88 Sconces-Single Glass - 730087 - Capital Lighting, Inc.
Columbus, OH, USA
5530-1-88 Sconces-Single Glass
730087
5530-1-88 Sconces-Single Glass 730087
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 21.50 Extension: 10 Bulb Qty: 1 Wattage: 100 Finish: Corsican Gold Product Name: One Light Wall Mount Category: Wall Mount Glass: Scavoantique Amber Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 21.50
Extension: 10
Bulb
Qty: 1
Wattage: 100
Finish: Corsican Gold
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Scavoantique Amber
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730087
Product Name 5530-1-88 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details