Capital Lighting, Inc. 2230-18-88 Semi-Flush Mts.-Bowl Style 730084

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Qty: 2 Wattage: 75 Finish: Corsican Gold Product Name: Two Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Qty: 2 Wattage: 75 Finish: Corsican Gold Product Name: Two Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo

Suppliers

Company
Product
Description
Supplier Links
2230-18-88 Semi-Flush Mts.-Bowl Style - 730084 - Capital Lighting, Inc.
Columbus, OH, USA
2230-18-88 Semi-Flush Mts.-Bowl Style
730084
2230-18-88 Semi-Flush Mts.-Bowl Style 730084
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.25 Bulb Qty: 2 Wattage: 75 Finish: Corsican Gold Product Name: Two Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.25
Bulb
Qty: 2
Wattage: 75
Finish: Corsican Gold
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Antique Amber Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730084
Product Name 2230-18-88 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details