Capital Lighting, Inc. 6430-5-88 Mid. Chandeliers-Glass Down 730083

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Qty: 5 Wattage: 100 Finish: Corsican Gold Product Name: Five Light Nook Category: Nook Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Qty: 5 Wattage: 100 Finish: Corsican Gold Product Name: Five Light Nook Category: Nook Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6430-5-88 Mid. Chandeliers-Glass Down - 730083 - Capital Lighting, Inc.
Columbus, OH, USA
6430-5-88 Mid. Chandeliers-Glass Down
730083
6430-5-88 Mid. Chandeliers-Glass Down 730083
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Qty: 5 Wattage: 100 Finish: Corsican Gold Product Name: Five Light Nook Category: Nook Glass: Antique Amber Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 31.00
Bulb
Qty: 5
Wattage: 100
Finish: Corsican Gold
Product Name: Five Light Nook
Category: Nook
Glass: Antique Amber
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730083
Product Name 6430-5-88 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details