Capital Lighting, Inc. Flush Mounts-Bowl Style 730065

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flushmount UPC: 842639002075 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flushmount UPC: 842639002075 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730065 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730065
Flush Mounts-Bowl Style 730065
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Textured White Product Name: Two Light Flushmount UPC: 842639002075 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Textured White
Product Name: Two Light Flushmount
UPC: 842639002075
Category: Flushmount
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730065
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details