Capital Lighting, Inc. 3230-13-88 Flush Mounts-Bowl Style 730058

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.75 Bulb Qty: 2 Wattage: 60 Finish: Corsican Gold Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.75 Bulb Qty: 2 Wattage: 60 Finish: Corsican Gold Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3230-13-88 Flush Mounts-Bowl Style - 730058 - Capital Lighting, Inc.
Columbus, OH, USA
3230-13-88 Flush Mounts-Bowl Style
730058
3230-13-88 Flush Mounts-Bowl Style 730058
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.75 Bulb Qty: 2 Wattage: 60 Finish: Corsican Gold Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.75
Bulb
Qty: 2
Wattage: 60
Finish: Corsican Gold
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730058
Product Name 3230-13-88 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details