Capital Lighting, Inc. Flush Mounts-Bowl Style 730039

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 842639002020 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 842639002020 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730039 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730039
Flush Mounts-Bowl Style 730039
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flushmount UPC: 842639002020 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Flushmount
UPC: 842639002020
Category: Flushmount
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730039
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details