Capital Lighting, Inc. 1730-167 Flush Mounts-Bowl Style 729668

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Lathan Bronze Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Lathan Bronze Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
1730-167 Flush Mounts-Bowl Style - 729668 - Capital Lighting, Inc.
Columbus, OH, USA
1730-167 Flush Mounts-Bowl Style
729668
1730-167 Flush Mounts-Bowl Style 729668
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.50 Bulb Qty: 2 Wattage: 60 Finish: Lathan Bronze Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.50
Bulb
Qty: 2
Wattage: 60
Finish: Lathan Bronze
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729668
Product Name 1730-167 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details