Capital Lighting, Inc. 1000-126-PL Flush Mounts-Bowl Style 729658

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 4.00 Bulb Qty: 4 Wattage: 17 Finish: Belcaro Walnut Product Name: Four Light Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 4.00 Bulb Qty: 4 Wattage: 17 Finish: Belcaro Walnut Product Name: Four Light Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
1000-126-PL Flush Mounts-Bowl Style - 729658 - Capital Lighting, Inc.
Columbus, OH, USA
1000-126-PL Flush Mounts-Bowl Style
729658
1000-126-PL Flush Mounts-Bowl Style 729658
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 4.00 Bulb Qty: 4 Wattage: 17 Finish: Belcaro Walnut Product Name: Four Light Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 4.00
Bulb
Qty: 4
Wattage: 17
Finish: Belcaro Walnut
Product Name: Four Light Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729658
Product Name 1000-126-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details