Capital Lighting, Inc. 1735-167 Mid. Chandeliers-Glass Up 729636

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 21.50 Bulb Qty: 5 Wattage: 100 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 21.50 Bulb Qty: 5 Wattage: 100 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1735-167 Mid. Chandeliers-Glass Up - 729636 - Capital Lighting, Inc.
Columbus, OH, USA
1735-167 Mid. Chandeliers-Glass Up
729636
1735-167 Mid. Chandeliers-Glass Up 729636
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 21.50 Bulb Qty: 5 Wattage: 100 Finish: Lathan Bronze Product Name: Five Light Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 21.50
Bulb
Qty: 5
Wattage: 100
Finish: Lathan Bronze
Product Name: Five Light Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729636
Product Name 1735-167 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details