Capital Lighting, Inc. 6732-167 Bathroom Fixtures-Two Lights 729618

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Extension: 7.75 Bulb Qty: 2 Wattage: 100 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Extension: 7.75 Bulb Qty: 2 Wattage: 100 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6732-167 Bathroom Fixtures-Two Lights - 729618 - Capital Lighting, Inc.
Columbus, OH, USA
6732-167 Bathroom Fixtures-Two Lights
729618
6732-167 Bathroom Fixtures-Two Lights 729618
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Extension: 7.75 Bulb Qty: 2 Wattage: 100 Finish: Lathan Bronze Product Name: Two Light Bath Lighting Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.50
Extension: 7.75
Bulb
Qty: 2
Wattage: 100
Finish: Lathan Bronze
Product Name: Two Light Bath Lighting
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729618
Product Name 6732-167 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details