Capital Lighting, Inc. 6733-167 Bathroom Fixtures-Three Lights 729609

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Extension: 7.75 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Extension: 7.75 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6733-167 Bathroom Fixtures-Three Lights - 729609 - Capital Lighting, Inc.
Columbus, OH, USA
6733-167 Bathroom Fixtures-Three Lights
729609
6733-167 Bathroom Fixtures-Three Lights 729609
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 8.50 Extension: 7.75 Bulb Qty: 3 Wattage: 100 Finish: Lathan Bronze Product Name: Three Light Bath Lighting Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 8.50
Extension: 7.75
Bulb
Qty: 3
Wattage: 100
Finish: Lathan Bronze
Product Name: Three Light Bath Lighting
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729609
Product Name 6733-167 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details