Capital Lighting, Inc. 6734-167 Bathroom Fixtures-Four Lights 729607

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 7.75 Bulb Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 7.75 Bulb Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6734-167 Bathroom Fixtures-Four Lights - 729607 - Capital Lighting, Inc.
Columbus, OH, USA
6734-167 Bathroom Fixtures-Four Lights
729607
6734-167 Bathroom Fixtures-Four Lights 729607
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 8.50 Extension: 7.75 Bulb Qty: 4 Wattage: 100 Finish: Lathan Bronze Product Name: Four Light Bath Bar Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 8.50
Extension: 7.75
Bulb
Qty: 4
Wattage: 100
Finish: Lathan Bronze
Product Name: Four Light Bath Bar
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729607
Product Name 6734-167 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details