PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Toasted Sienna
Product Name: 52`` 5 Blade Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 57
Speeds: 3 Speeds Low-59/High-170
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5245
Airflow Efficienty: 92
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 729576 |
| Product Name | 138525-44 Fans-Wet Location |