PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Studio White
Product Name: 52`` 5 Blade Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: Studio White
Electricity Use: 65
Speeds: 3 Speeds Low-53/High-156
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5850
Airflow Efficienty: 90
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 729570 |
| Product Name | 139525-8 Fans-Ceiling Fans |