Capital Lighting, Inc. 1421-84-PL Mini Pendants-Rod 729399

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Spiral G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Spiral G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
1421-84-PL Mini Pendants-Rod - 729399 - Capital Lighting, Inc.
Columbus, OH, USA
1421-84-PL Mini Pendants-Rod
729399
1421-84-PL Mini Pendants-Rod 729399
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 53.50 Bulb Type: Spiral G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 53.50
Bulb
Type: Spiral G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729399
Product Name 1421-84-PL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details