Capital Lighting, Inc. 1424-84-PL Semi-Flush Mts.-Bowl Style 729396

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
1424-84-PL Semi-Flush Mts.-Bowl Style - 729396 - Capital Lighting, Inc.
Columbus, OH, USA
1424-84-PL Semi-Flush Mts.-Bowl Style
729396
1424-84-PL Semi-Flush Mts.-Bowl Style 729396
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729396
Product Name 1424-84-PL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details