Capital Lighting, Inc. 1425-84-PL Mid. Chandeliers-Glass Up 729393

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Spiral Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Spiral Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1425-84-PL Mid. Chandeliers-Glass Up - 729393 - Capital Lighting, Inc.
Columbus, OH, USA
1425-84-PL Mid. Chandeliers-Glass Up
729393
1425-84-PL Mid. Chandeliers-Glass Up 729393
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.50 Bulb Type: Spiral Qty: 5 Wattage: 13 Finish: Brushed Nickel Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.50
Bulb
Type: Spiral
Qty: 5
Wattage: 13
Finish: Brushed Nickel
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729393
Product Name 1425-84-PL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details