Capital Lighting, Inc. 5421-84-PL Sconces-Single Glass 729368

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
5421-84-PL Sconces-Single Glass - 729368 - Capital Lighting, Inc.
Columbus, OH, USA
5421-84-PL Sconces-Single Glass
729368
5421-84-PL Sconces-Single Glass 729368
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 7.50
Extension: 8.5
Bulb
Type: Spiral
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729368
Product Name 5421-84-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details