Capital Lighting, Inc. 9920-66-PL Exterior -Wall Mt./Flush 729354

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 4.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 4.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
9920-66-PL Exterior -Wall Mt./Flush - 729354 - Capital Lighting, Inc.
Columbus, OH, USA
9920-66-PL Exterior -Wall Mt./Flush
729354
9920-66-PL Exterior -Wall Mt./Flush 729354
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 4.5 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 4.5
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729354
Product Name 9920-66-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details