Capital Lighting, Inc. 341-357-PL Sconces-Pocket 729342

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.25 Extension: 4 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.25 Extension: 4 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
341-357-PL Sconces-Pocket - 729342 - Capital Lighting, Inc.
Columbus, OH, USA
341-357-PL Sconces-Pocket
729342
341-357-PL Sconces-Pocket 729342
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.25 Extension: 4 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.25
Extension: 4
Bulb
Type: Spiral
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729342
Product Name 341-357-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details