Capital Lighting, Inc. 5422-84-PL Bathroom Fixtures-Two Lights 729339

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Lamp

Suppliers

Company
Product
Description
Supplier Links
5422-84-PL Bathroom Fixtures-Two Lights - 729339 - Capital Lighting, Inc.
Columbus, OH, USA
5422-84-PL Bathroom Fixtures-Two Lights
729339
5422-84-PL Bathroom Fixtures-Two Lights 729339
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Bath Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Extension: 8.5
Bulb
Type: Spiral
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Bath Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729339
Product Name 5422-84-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details