Capital Lighting, Inc. 5423-84-PL Bathroom Fixtures-Three Lights 729337

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
5423-84-PL Bathroom Fixtures-Three Lights - 729337 - Capital Lighting, Inc.
Columbus, OH, USA
5423-84-PL Bathroom Fixtures-Three Lights
729337
5423-84-PL Bathroom Fixtures-Three Lights 729337
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 8.5 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 8.5
Bulb
Type: Spiral
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729337
Product Name 5423-84-PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details