Capital Lighting, Inc. 867-44-PL Flush Mounts-Bowl Style 729327

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.50 Bulb Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.50 Bulb Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Light

Suppliers

Company
Product
Description
Supplier Links
867-44-PL Flush Mounts-Bowl Style - 729327 - Capital Lighting, Inc.
Columbus, OH, USA
867-44-PL Flush Mounts-Bowl Style
729327
867-44-PL Flush Mounts-Bowl Style 729327
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.50 Bulb Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Ceiling Light

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 3.50
Bulb
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Ceiling Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729327
Product Name 867-44-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details