Capital Lighting, Inc. 8772-161-PL Exterior -Wall Mount 729326

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.75 Extension: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.75 Extension: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
8772-161-PL Exterior -Wall Mount - 729326 - Capital Lighting, Inc.
Columbus, OH, USA
8772-161-PL Exterior -Wall Mount
729326
8772-161-PL Exterior -Wall Mount 729326
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.75 Extension: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.75
Extension: 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Mossoro Walnut
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729326
Product Name 8772-161-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details