Capital Lighting, Inc. 8773-161-PL Exterior -Wall Mount 729323

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.75 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.75 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
8773-161-PL Exterior -Wall Mount - 729323 - Capital Lighting, Inc.
Columbus, OH, USA
8773-161-PL Exterior -Wall Mount
729323
8773-161-PL Exterior -Wall Mount 729323
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 22.75 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Mossoro Walnut Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 22.75
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Mossoro Walnut
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729323
Product Name 8773-161-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details