Capital Lighting, Inc. 646-PL Bathroom Fixtures-Two Lights 729317

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Noble Bronze Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Noble Bronze Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
646-PL Bathroom Fixtures-Two Lights - 729317 - Capital Lighting, Inc.
Columbus, OH, USA
646-PL Bathroom Fixtures-Two Lights
729317
646-PL Bathroom Fixtures-Two Lights 729317
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 6.00 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Noble Bronze Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 6.00
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Noble Bronze
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729317
Product Name 646-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details