Capital Lighting, Inc. 663-PL Bathroom Fixtures-Two Lights 729311

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.75 Extension: 4.25 Bulb Type: G24q-1 Triple Tube Qty: 2 Wattage: 18 Finish: Silver Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.75 Extension: 4.25 Bulb Type: G24q-1 Triple Tube Qty: 2 Wattage: 18 Finish: Silver Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
663-PL Bathroom Fixtures-Two Lights - 729311 - Capital Lighting, Inc.
Columbus, OH, USA
663-PL Bathroom Fixtures-Two Lights
729311
663-PL Bathroom Fixtures-Two Lights 729311
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.75 Extension: 4.25 Bulb Type: G24q-1 Triple Tube Qty: 2 Wattage: 18 Finish: Silver Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 5.75
Extension: 4.25
Bulb
Type: G24q-1 Triple Tube
Qty: 2
Wattage: 18
Finish: Silver
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729311
Product Name 663-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details