Capital Lighting, Inc. 666-PL Bathroom Fixtures-Two Lights 729307

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Silver Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Silver Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
666-PL Bathroom Fixtures-Two Lights - 729307 - Capital Lighting, Inc.
Columbus, OH, USA
666-PL Bathroom Fixtures-Two Lights
729307
666-PL Bathroom Fixtures-Two Lights 729307
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: Silver Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 5.75
Extension: 4.25
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: Silver
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729307
Product Name 666-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details