Capital Lighting, Inc. 668-PL Bathroom Fixtures-Two Lights 729306

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Silver Product Name: Two Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Silver Product Name: Two Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
668-PL Bathroom Fixtures-Two Lights - 729306 - Capital Lighting, Inc.
Columbus, OH, USA
668-PL Bathroom Fixtures-Two Lights
729306
668-PL Bathroom Fixtures-Two Lights 729306
PRODUCT DETAILS / SPECS Width/Dia: 49.50 Height: 5.75 Extension: 4.25 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Silver Product Name: Two Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 49.50
Height: 5.75
Extension: 4.25
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Silver
Product Name: Two Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729306
Product Name 668-PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details