Capital Lighting, Inc. 8210-61-PL Exterior -Wall Mt./Flush 729300

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
8210-61-PL Exterior -Wall Mt./Flush - 729300 - Capital Lighting, Inc.
Columbus, OH, USA
8210-61-PL Exterior -Wall Mt./Flush
729300
8210-61-PL Exterior -Wall Mt./Flush 729300
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 17.00 Extension: 4.5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 17.00
Extension: 4.5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729300
Product Name 8210-61-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details